The COMBI RU 1604 is a vacuum pump unit combining a HiLobe 2104 vacuum booster and an R5 RD 0360 A backing pump for high pumping speed and efficient pump-down. It achieves a pumping speed of 1626 m³/h at 1 hPa and an ultimate pressure of 1 × 10⁻² hPa, with an ultimate pressure of 3 × 10⁻² hPa when the gas-ballast valve is open. Maximum power consumption is 9 kW, with an input voltage of 400 V AC (±10%), 50 Hz. Noise level is ≤80 dB(A) at 1 hPa, and the unit weighs approximately 450 kg. Gas inlet and outlet are DN 100 ISO-F/PN 16 and DN 63 ISO-K. Accessories include control units, condensate and dust separators, and mounting options.
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of oil-lubricated rotary vane backing pumps and vacuum boosters possible
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | COMBI RU 1604 |
| Product Name | Vacuum pump unit |
| Vacuum Pump Type | Mechanical |