The HiPace 300 Plus is a turbomolecular vacuum pump designed for high-sensitivity applications such as high-resolution electron microscopes, featuring low magnetic stray field, low noise, and minimal vibration. It has a pumping speed of 260 l/s for N₂, 220 l/s for H₂, 255 l/s for He, and 255 l/s for Ar, with compression ratios up to 1 × 10¹¹ for N₂ and Ar, and 9 × 10⁵ for H₂. The pump operates with a maximum forevacuum of 15 hPa, a run-up time of 3.5 minutes, and a sound pressure level of 50 dBA. It weighs approximately 5.8 kg and mounts with the HV flange top. Gas inlet and outlet are DN 100 ISO-K/ISO-F/CF-F and DN 16 ISO-KF/G 1/4". Standard communication is via RS-485. The mounting orientation is fixed at 0°.
Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Low magnetic stray field: Ideal for high-sensitivity applications such as high-resolution electron microscopes Quiet: Low noise and vibration levels thanks to embedded bearing combined with patented laser balancing technology
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | High Vacuum Pumps |
| Product Number | HiPace 300 Plus |
| Product Name | Turbomolecular vacuum pumps |
| Configuration | Individual Vacuum Pump |