Perma Vault Safe Company Guest Room Safe w/Electronic Lock PV-27K

Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with dual custody safe deposit lock with with two (2) operator keys and one (1) guard key. For horizontal installation.
Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with dual custody safe deposit lock with with two (2) operator keys and one (1) guard key. For horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
Guest Room Safe w/Electronic Lock - PV-27K - Perma Vault Safe Company
Warminster, PA, USA
Guest Room Safe w/Electronic Lock
PV-27K
Guest Room Safe w/Electronic Lock PV-27K
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with dual custody safe deposit lock with with two (2) operator keys and one (1) guard key. For horizontal installation.


Features:

  • This Guest Room Safe w/Electronic Lock is made in the USA.
  • Heavy gauge steel construction
  • Pre-drilled holes permit bolting to any structurally sound surface
  • Designed specifically for laptop/notebook computer storage
  • Foam padded insert for added protection of contents
  • Optional: ADA Pedestal available
  • Additional sizes available
  • Durable Powder Coat Finish

Lock options available:

  • Credit card/magnetic card functioning
  • Digital electronic code functioning push button only
  • Both electronic code and card functioning-push button and credit card swipe

Equipped with dual custody safe deposit lock with with two (2) operator keys and one (1) guard key. For horizontal installation.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-27K
Product Name Guest Room Safe w/Electronic Lock
Locking Mechanism Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Security Safe - X105 - Sentry Group
Specs
Exterior Depth 14.6 inch (371 mm)
Exterior Height 8.9 inch (226 mm)
Exterior Width 16.9 inch (429 mm)
View Details
Front Loading Depository Safe  for Confined Spaces - PV-FL1225-E - Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Front Loading Depository Safe for Confined Spaces
Exterior Depth 25 inch (635 mm)
Exterior Height 12 inch (305 mm)
View Details
Fireproof Safes - SD103 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 112 lbs (50.79 kg)
View Details