Sentry Group Executive Safe Combination Lock E1459C

Description
The SentrySafe 3-Number Combination Executive Safe - E1459C provides executive level security for documents, business records and valuables. Features: Manufacturer's limited warranty May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety 3-number combination lock Solid steel door with concealed hinges for added security 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack May be bolted to floor (hardware included) 14 long gun maximum capacity 5 adjustable shelves Easy access! 4 way adjustable configuration Carpeted interior Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance
Description
The SentrySafe 3-Number Combination Executive Safe - E1459C provides executive level security for documents, business records and valuables. Features: Manufacturer's limited warranty May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety 3-number combination lock Solid steel door with concealed hinges for added security 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack May be bolted to floor (hardware included) 14 long gun maximum capacity 5 adjustable shelves Easy access! 4 way adjustable configuration Carpeted interior Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

Suppliers

Company
Product
Description
Supplier Links
Executive Safe Combination Lock - E1459C - Sentry Group
Rochester, NY, USA
Executive Safe Combination Lock
E1459C
Executive Safe Combination Lock E1459C
The SentrySafe 3-Number Combination Executive Safe - E1459C provides executive level security for documents, business records and valuables. Features: Manufacturer's limited warranty May be bolted to floor (hardware included) Meets California Department of Justice standards for firearm safety 3-number combination lock Solid steel door with concealed hinges for added security 3 steel live-locking bolts/3 dead bolts Hardened steel plate protects from drill attack May be bolted to floor (hardware included) 14 long gun maximum capacity 5 adjustable shelves Easy access! 4 way adjustable configuration Carpeted interior Durable black powder coat finish Satin & bright chrome hardware with lever handle for a high end appearance

The SentrySafe 3-Number Combination Executive Safe - E1459C provides executive level security for documents, business records and valuables.
Features:
Manufacturer's limited warranty
May be bolted to floor (hardware included)
Meets California Department of Justice standards for firearm safety
3-number combination lock
Solid steel door with concealed hinges for added security
3 steel live-locking bolts/3 dead bolts
Hardened steel plate protects from drill attack
May be bolted to floor (hardware included)
14 long gun maximum capacity
5 adjustable shelves
Easy access! 4 way adjustable configuration
Carpeted interior
Durable black powder coat finish
Satin & bright chrome hardware with lever handle for a high end appearance

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number E1459C
Product Name Executive Safe Combination Lock
Exterior Depth 17.8 inch (452 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gun Safe - G1459C - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 17.8 inch (452 mm)
Exterior Height 59 inch (1499 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-27 - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 6 inch (152 mm)
Exterior Height 11.5 inch (292 mm)
View Details
Standard Safes - B5025 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 475 lbs (215 kg)
View Details