Perma Vault Safe Company Classic Style Perma-Vault Top Loading Drop Box PRO-60-M

Description
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost No mechanical, electrical, or hinged components to wear out or break down Unique design permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Two Medeco high security locks with two (2) keys per lock.
Description
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost No mechanical, electrical, or hinged components to wear out or break down Unique design permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Two Medeco high security locks with two (2) keys per lock.

Suppliers

Company
Product
Description
Supplier Links
Classic Style Perma-Vault Top Loading Drop Box - PRO-60-M - Perma Vault Safe Company
Warminster, PA, USA
Classic Style Perma-Vault Top Loading Drop Box
PRO-60-M
Classic Style Perma-Vault Top Loading Drop Box PRO-60-M
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost No mechanical, electrical, or hinged components to wear out or break down Unique design permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Two Medeco high security locks with two (2) keys per lock.

Features:

  • This Classic Style Perma-Vault Top Loading Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Heavy gauge steel construction
  • Patented interchangeable slide-off tops can be rotated from vault to vault for additional security at no extra cost
  • No mechanical, electrical, or hinged components to wear out or break down
  • Unique design permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

Two Medeco high security locks with two (2) keys per lock.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-60-M
Product Name Classic Style Perma-Vault Top Loading Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS150 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 975 lbs (442 kg)
View Details
Record Fire Safe - 4068CN - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 31.8 inch (808 mm)
Exterior Height 77.3 inch (1963 mm)
View Details
Specs
Application / Type Cash Management Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 12 inch (305 mm)
View Details