Perma Vault Safe Company Datasheets for Safes

Safes are used to store and protect valuables from tampering, theft, and/or fire. They are usually made of metal and shaped like a cube or cylinder with a removable or hinged face that forms a door.
Safes: Learn more

Product Name Notes
DESCRIPTION All purpose compact security chest. Heavy duty steel construction. UL Listed group II combination lock. Three way throw bolts. Durable Powder Coat Finish.
DESCRIPTION All purpose compact security chest. Heavy duty steel construction.Lagard LG basic electronic lock. Three way throw bolts. Durable Powder Coat Finish.
DESCRIPTION Dual custody safe deposit lock two (2) operator keys and one (1) guard key.
DESCRIPTION Equipped with UL approved Group II combination lock. Lift off door. Cover plate included.
DESCRIPTION Medeco high security lock with two (2) keys. Top chute.
DESCRIPTION Medeco high security lock with two (2) keys. Under counter retract-a-safe with mounting bracket.
DESCRIPTION Medeco high security lock with two (2) keys.
DESCRIPTION Security lock with two (2) keys. Under counter retract-a-safe with mounting bracket.
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer...
Features: This Classic Style Perma-Vault Top Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without...
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking...
Features: This Front Loading Depository Safe for Confined Spaces is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Front load opening for easy insertion of...
Features: This Front Loading Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Under counter...
Features: This Heavy Duty Vending Safe is made in the USA. Large capacity, high volume Body thickness , door thickness Four mounting holes on bottom permits bolting to any structurally...
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking...
Features: This Large Capacity Front Loading Drop Box is made in the USA. New restrictive anti-fish baffle deters removal of contents Pull down depository for easy insertion of cash, checks...
Features: This Rotary Depository Hopper Safe is made in the USA. Anti-fish baffle deters removal of contents through hopper opening Rotary hopper opening for easy insertion of cash, checks and...
Pistol Locker Features: This Pistol Locker is made in the USA. Cushioned top and bottom. Heavy gauge steel construction. Convenient carry handle on the side. Affordable protection. Durable Powder Coat...