Perma Vault Safe Company Heavy Duty Vending Safes PV-2020RHx2

Description
Features: This Heavy Duty Vending Safe is made in the USA. Large capacity, high volume Body thickness , door thickness Four mounting holes on bottom permits bolting to any structurally sound surface Standard models equipped with heavy duty shackle plates Recessed door to prevent prying Opening 13-3/4 x 6-1/2 Durable Powder Coat Finish The instant you deposit cash, checks and receipts through the convenient slot opening, Perma-Vault is on guard, helping to protect you against robbery and employee theft. Perma-Vault can be placed in a convenient location wherever cash, checks, or receipts are handled. Two high volume chests. Separate bottom chest for till storage.
Description
Features: This Heavy Duty Vending Safe is made in the USA. Large capacity, high volume Body thickness , door thickness Four mounting holes on bottom permits bolting to any structurally sound surface Standard models equipped with heavy duty shackle plates Recessed door to prevent prying Opening 13-3/4 x 6-1/2 Durable Powder Coat Finish The instant you deposit cash, checks and receipts through the convenient slot opening, Perma-Vault is on guard, helping to protect you against robbery and employee theft. Perma-Vault can be placed in a convenient location wherever cash, checks, or receipts are handled. Two high volume chests. Separate bottom chest for till storage.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Vending Safes - PV-2020RHx2 - Perma Vault Safe Company
Warminster, PA, USA
Heavy Duty Vending Safes
PV-2020RHx2
Heavy Duty Vending Safes PV-2020RHx2
Features: This Heavy Duty Vending Safe is made in the USA. Large capacity, high volume Body thickness , door thickness Four mounting holes on bottom permits bolting to any structurally sound surface Standard models equipped with heavy duty shackle plates Recessed door to prevent prying Opening 13-3/4 x 6-1/2 Durable Powder Coat Finish The instant you deposit cash, checks and receipts through the convenient slot opening, Perma-Vault is on guard, helping to protect you against robbery and employee theft. Perma-Vault can be placed in a convenient location wherever cash, checks, or receipts are handled. Two high volume chests. Separate bottom chest for till storage.

Features:

  • This Heavy Duty Vending Safe is made in the USA.
  • Large capacity, high volume
  • Body thickness , door thickness
  • Four mounting holes on bottom permits bolting to any structurally sound surface
  • Standard models equipped with heavy duty shackle plates
  • Recessed door to prevent prying
  • Opening 13-3/4 x 6-1/2
  • Durable Powder Coat Finish

The instant you deposit cash, checks and
receipts through the convenient slot opening,
Perma-Vault is on guard, helping to protect
you against robbery and employee theft.

Perma-Vault can be placed in a convenient
location wherever cash, checks, or receipts are
handled.

Two high volume chests. Separate bottom chest for till storage.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-2020RHx2
Product Name Heavy Duty Vending Safes
Application / Type Cash Management Safe
Unlock Full Specs
to access all available technical data

Similar Products

Fireproof Safes - DS110 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 573 lbs (260 kg)
View Details
Electronic FIRE-SAFE® - DSW5840 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 23.8 inch (605 mm)
View Details
Security Chests - PV-1414-C - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Other / Specialty; Security Chests
Exterior Depth 14 inch (356 mm)
Exterior Height 14 inch (356 mm)
View Details