Corporate Safe Specialists Drop Drawers Safes B1512WD

Description
Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be kept in the lower safe compartment. The CS2820 safe (shown left) is fit with two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong armed robbery and burglary deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. Drop drawer design is the most "fish" resistant way of protecting deposits. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent throws closed the bolts to the safe as you close the safe door Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker prevents bolts from moving if safe is attacked Formed, full-welded 1/4" body Adjustable, ballbearing hinge for easier open/close of door U.L. approved locks including biometric upgrade (charge) Scratch resistant, hammer-tone gloss finish One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 12.5 12.25 16.25 3 0
Description
Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be kept in the lower safe compartment. The CS2820 safe (shown left) is fit with two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong armed robbery and burglary deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. Drop drawer design is the most "fish" resistant way of protecting deposits. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent throws closed the bolts to the safe as you close the safe door Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker prevents bolts from moving if safe is attacked Formed, full-welded 1/4" body Adjustable, ballbearing hinge for easier open/close of door U.L. approved locks including biometric upgrade (charge) Scratch resistant, hammer-tone gloss finish One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 12.5 12.25 16.25 3 0

Suppliers

Company
Product
Description
Supplier Links
Drop Drawers Safes - B1512WD - Corporate Safe Specialists
Posen, IL, USA
Drop Drawers Safes
B1512WD
Drop Drawers Safes B1512WD
Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be kept in the lower safe compartment. The CS2820 safe (shown left) is fit with two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong armed robbery and burglary deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek. Drop drawer design is the most "fish" resistant way of protecting deposits. B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant Auto door detent throws closed the bolts to the safe as you close the safe door Thick 1" in diameter, chromed live locking bolts Spring-loaded relocker prevents bolts from moving if safe is attacked Formed, full-welded 1/4" body Adjustable, ballbearing hinge for easier open/close of door U.L. approved locks including biometric upgrade (charge) Scratch resistant, hammer-tone gloss finish One Door (center) Interior Dimensions Lock Bolts Shelves Height Width Depth 12.5 12.25 16.25 3 0

Drop safes with drawers provide the capabilities you need to protect your assets with features tailored to the needs of your store operations. The mail-box drop slots allow staff on each shift to make deposits directly into individual compartments in the safe. Extra cash tills or change funds can be kept in the lower safe compartment. The CS2820 safe (shown left) is fit with two electronic locks, one for each compartment, and each lock is programmable with up to eight user codes per lock limiting access to those who need it. In addition, setting a time delay on either lock can be a strong armed robbery and burglary deterrent. All these features, coupled with outstanding customer service and live technical support when you need it, provide you the capabilities and confidence that you seek.

  • Drop drawer design is the most "fish" resistant way of protecting deposits.
  • B-Rate 1/2" solid A36 steel door, sledgehammer and pry bar resistant
  • Auto door detent throws closed the bolts to the safe as you close the safe door
  • Thick 1" in diameter, chromed live locking bolts
  • Spring-loaded relocker prevents bolts from moving if safe is attacked
  • Formed, full-welded 1/4" body
  • Adjustable, ballbearing hinge for easier open/close of door
  • U.L. approved locks including biometric upgrade (charge)
  • Scratch resistant, hammer-tone gloss finish

One Door (center)

Interior DimensionsLock BoltsShelves
Height Width Depth
12.5 12.25 16.25 3 0
Supplier's Site

Technical Specifications

  Corporate Safe Specialists
Product Category Safes
Product Number B1512WD
Product Name Drop Drawers Safes
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Gun Safe - G1055C - Sentry Group
Sentry Group
Specs
Application / Type Gun Safe
Exterior Depth 16.3 inch (414 mm)
Exterior Height 55.1 inch (1400 mm)
View Details
Classic Style Perma-Vault Top Loading Drop Box - PRO-85-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details
Fireproof Safes - DS150 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Residential
Application / Type Fireproof Safe
Weight 975 lbs (442 kg)
View Details