Perma Vault Safe Company Horizontal Mount Front Load Drop Box PRO-10

Description
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Security lock with two (2) keys. For horizontal installation.
Description
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Security lock with two (2) keys. For horizontal installation.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Mount Front Load Drop Box - PRO-10 - Perma Vault Safe Company
Warminster, PA, USA
Horizontal Mount Front Load Drop Box
PRO-10
Horizontal Mount Front Load Drop Box PRO-10
Features: This Horizontal Mount Front Load Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Heavy gauge steel construction Pre-drilled holes permits bolting and mounting to any structurally sound surface Slot opening measures 3/8 x 5-5/8 Adaptable for Multi-Unit Installation Durable Powder Coat Finish Security lock with two (2) keys. For horizontal installation.

Features:

  • This Horizontal Mount Front Load Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Heavy gauge steel construction
  • Pre-drilled holes permits bolting and mounting to any structurally sound surface
  • Slot opening measures 3/8 x 5-5/8
  • Adaptable for Multi-Unit Installation
  • Durable Powder Coat Finish

Security lock with two (2) keys. For horizontal installation.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-10
Product Name Horizontal Mount Front Load Drop Box
Application / Type File Safe
Unlock Full Specs
to access all available technical data

Similar Products

Electronic FIRE-SAFE® - MS3607 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
In-Ground Floor Safe - PV-IG12 - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Floor Safe
Exterior Depth 9.5 inch (241 mm)
Exterior Height 13.25 inch (337 mm)
View Details
Undercounter Safes - UCS3K - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Undercounter Safes
Weight 44 lbs (19.95 kg)
View Details