Perma Vault Safe Company Guest Room Safe w/Electronic Lock PV-100-M

Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with Medeco high security lock with two (2) keys.
Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with Medeco high security lock with two (2) keys.

Suppliers

Company
Product
Description
Supplier Links
Guest Room Safe w/Electronic Lock - PV-100-M - Perma Vault Safe Company
Warminster, PA, USA
Guest Room Safe w/Electronic Lock
PV-100-M
Guest Room Safe w/Electronic Lock PV-100-M
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with Medeco high security lock with two (2) keys.


Features:

  • This Guest Room Safe w/Electronic Lock is made in the USA.
  • Heavy gauge steel construction
  • Pre-drilled holes permit bolting to any structurally sound surface
  • Designed specifically for laptop/notebook computer storage
  • Foam padded insert for added protection of contents
  • Optional: ADA Pedestal available
  • Additional sizes available
  • Durable Powder Coat Finish

Lock options available:

  • Credit card/magnetic card functioning
  • Digital electronic code functioning push button only
  • Both electronic code and card functioning-push button and credit card swipe

Equipped with Medeco high security lock with two (2) keys.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-100-M
Product Name Guest Room Safe w/Electronic Lock
Locking Mechanism Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Classic Style Perma-Vault Top Loading Drop Box - PRO-75-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 0.3750 inch (9.52 mm)
Exterior Height 6 inch (152 mm)
View Details
Electronic LED Lock Executive Safe - SFW123GTC - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 19.3 inch (490 mm)
Exterior Height 17.8 inch (452 mm)
View Details
Drop Drawers Safes - B1512WD - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Drop Drawers Safes
Locking Mechanism Biometric; Keypad
View Details