Sentry Group Electronic LED Lock Executive Safe SFW123GTC

Description
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hing bar provide additional security against unauthorized access. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact Electronic lock and key Interior lighting Multi-position tray Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included as an additional bonus
Description
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hing bar provide additional security against unauthorized access. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact Electronic lock and key Interior lighting Multi-position tray Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included as an additional bonus

Suppliers

Company
Product
Description
Supplier Links
Electronic LED Lock Executive Safe - SFW123GTC - Sentry Group
Rochester, NY, USA
Electronic LED Lock Executive Safe
SFW123GTC
Electronic LED Lock Executive Safe SFW123GTC
The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hing bar provide additional security against unauthorized access. Features: ETL verified 15 ft. Drop Test ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F ETL verified for water-resistance in up to 8" of water for up to 24 hours Lifetime after-fire replacement guarantee May be bolted to floor (hardware included) UL Classified 1-hour proven fire protection with impact Electronic lock and key Interior lighting Multi-position tray Key rack, door tray and door pocket for small, easy-to-misplace items Bolt-down hardware included as an additional bonus

The SentrySafe Electronic Safe is designed to protect documents, digital media and other valuables from fire, water and theft. 60% bigger bolts than traditional safes and a pry-resistant hing bar provide additional security against unauthorized access.
Features:
ETL verified 15 ft. Drop Test
ETL verified for 1 hour fire protection of CDs and DVDs up to 1700° F
ETL verified for water-resistance in up to 8" of water for up to 24 hours
Lifetime after-fire replacement guarantee
May be bolted to floor (hardware included)
UL Classified 1-hour proven fire protection with impact
Electronic lock and key
Interior lighting
Multi-position tray
Key rack, door tray and door pocket for small, easy-to-misplace items
Bolt-down hardware included as an additional bonus

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number SFW123GTC
Product Name Electronic LED Lock Executive Safe
Application / Type Fireproof Safe
Unlock Full Specs
to access all available technical data

Similar Products

Pistol Locker - PV-1BR - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Gun Safe
Weight 4 lbs (1.81 kg)
View Details
Fire-Safe® - GM1459C - Sentry Group
Specs
Application / Type Fireproof Safe; Gun Safe
Exterior Depth 23.6 inch (599 mm)
Exterior Height 59 inch (1499 mm)
View Details
Standard Safes - B5025 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 475 lbs (215 kg)
View Details