Perma Vault Safe Company Dual Compartment Cash Protection PRO-1201-M

Description
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Outer compartment of PRO-1200. Medeco high security lock with two (2) keys. Grey.
Description
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Outer compartment of PRO-1200. Medeco high security lock with two (2) keys. Grey.

Suppliers

Company
Product
Description
Supplier Links
Warminster, PA, USA
Dual Compartment Cash Protection
PRO-1201-M
Dual Compartment Cash Protection PRO-1201-M
Features: This Dual Compartment Cash Protection Drop Box is made in the USA. Anti-fish baffle deters removal of contents Cash slot for easy insertion of cash and checks without unlocking Slot opening measures 3/8 x 4 Heavy gauge steel construction Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service Affordable protection Pre-drilled holes permits bolting and mounting to any structurally sound surface Durable Powder Coat Finish Outer compartment of PRO-1200. Medeco high security lock with two (2) keys. Grey.

Features:

  • This Dual Compartment Cash Protection Drop Box is made in the USA.
  • Anti-fish baffle deters removal of contents
  • Cash slot for easy insertion of cash and checks without unlocking
  • Slot opening measures 3/8 x 4
  • Heavy gauge steel construction
  • Inner units can be exchanged for convenient transfer to counting room or to a cash pick-up service
  • Affordable protection
  • Pre-drilled holes permits bolting and mounting to any structurally sound surface
  • Durable Powder Coat Finish

Outer compartment of PRO-1200. Medeco high security lock with two (2) keys. Grey.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PRO-1201-M
Product Name Dual Compartment Cash Protection
Application / Type Cash Management Safe
Unlock Full Specs
to access all available technical data

Similar Products

Compact Safe - P005CBlack - Sentry Group
Specs
Exterior Depth 8 inch (203 mm)
Exterior Height 2.6 inch (66.04 mm)
Exterior Width 5.9 inch (150 mm)
View Details
Guest Room Safe w/Electronic Lock - PV-400-M - Perma Vault Safe Company
Specs
Locking Mechanism Keypad
Exterior Depth 14.5 inch (368 mm)
Exterior Height 8 inch (203 mm)
View Details
Drop Drawers Safes - B2820IC - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Drop Drawers Safes
Locking Mechanism Biometric; Keypad
View Details