Perma Vault Safe Company Guest Room Safe w/Electronic Lock PV-400-M

Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with Medeco high security lock with two (2) keys.
Description
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with Medeco high security lock with two (2) keys.

Suppliers

Company
Product
Description
Supplier Links
Guest Room Safe w/Electronic Lock - PV-400-M - Perma Vault Safe Company
Warminster, PA, USA
Guest Room Safe w/Electronic Lock
PV-400-M
Guest Room Safe w/Electronic Lock PV-400-M
Features: This Guest Room Safe w/Electronic Lock is made in the USA. Heavy gauge steel construction Pre-drilled holes permit bolting to any structurally sound surface Designed specifically for laptop/notebook computer storage Foam padded insert for added protection of contents Optional: ADA Pedestal available Additional sizes available Durable Powder Coat Finish Lock options available: Credit card/magnetic card functioning Digital electronic code functioning push button only Both electronic code and card functioning-push button and credit card swipe Equipped with Medeco high security lock with two (2) keys.


Features:

  • This Guest Room Safe w/Electronic Lock is made in the USA.
  • Heavy gauge steel construction
  • Pre-drilled holes permit bolting to any structurally sound surface
  • Designed specifically for laptop/notebook computer storage
  • Foam padded insert for added protection of contents
  • Optional: ADA Pedestal available
  • Additional sizes available
  • Durable Powder Coat Finish

Lock options available:

  • Credit card/magnetic card functioning
  • Digital electronic code functioning push button only
  • Both electronic code and card functioning-push button and credit card swipe

Equipped with Medeco high security lock with two (2) keys.

Supplier's Site

Technical Specifications

  Perma Vault Safe Company
Product Category Safes
Product Number PV-400-M
Product Name Guest Room Safe w/Electronic Lock
Locking Mechanism Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Large Classic Style Perma-Vault Drop Box - PRO-700-M - Perma Vault Safe Company
Specs
Application / Type File Safe
Exterior Depth 11.5 inch (292 mm)
Exterior Height 8 inch (203 mm)
View Details
Electronic Card Acces Safe - HL100ES - Sentry Group
Specs
Exterior Depth 16 inch (406 mm)
Exterior Height 9 inch (229 mm)
Exterior Width 18 inch (457 mm)
View Details
Floor Safes - B2500 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Floor Safe
Locking Mechanism Combination
View Details