Sentry Group Compact Safe P005CBlack

Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable 3-number mechanical lock for simplicity of use Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage Color: Black
Description
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable 3-number mechanical lock for simplicity of use Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage Color: Black

Suppliers

Company
Product
Description
Supplier Links
Compact Safe - P005CBlack - Sentry Group
Rochester, NY, USA
Compact Safe
P005CBlack
Compact Safe P005CBlack
The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it. Features: Steel tethering cable for increased security Programmable 3-number mechanical lock for simplicity of use Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations Lightweight and easy to transport, making portable security convenient and effortless The efficient size allows for an easy fit in luggage, briefcases or backpacks Soft interior lining protects fragile and expensive contents from scratching and damage Color: Black

The SentrySafe Compact Safe is the perfect solution for "on-the-go" security. Ideal for cars, trucks, dorms, campers and boats or trips to the beach. It is designed to secure cell phones, wallets, keys, iPods, GPS units and other compact but expensive to replace items that are especially vulnerable to theft. Bring it. Lock it. Leave it.
Features:
Steel tethering cable for increased security
Programmable 3-number mechanical lock for simplicity of use
Durable, solid steel construction protects against the sometimes careless and rough treatment from "on-the-go" situations
Lightweight and easy to transport, making portable security convenient and effortless
The efficient size allows for an easy fit in luggage, briefcases or backpacks
Soft interior lining protects fragile and expensive contents from scratching and damage
Color: Black

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Safes
Product Number P005CBlack
Product Name Compact Safe
Exterior Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pistol Locker - PV-1-PL - Perma Vault Safe Company
Perma Vault Safe Company
Specs
Application / Type Gun Safe
Exterior Depth 4.25 inch (108 mm)
Exterior Height 10 inch (254 mm)
View Details
Standard Safes - QT100 - Corporate Safe Specialists
Corporate Safe Specialists
Specs
Category Commercial
Application / Type Other / Specialty; Standard Safes
Weight 165 lbs (74.83 kg)
View Details
FIRE-SAFE® File - 4B2100 - Sentry Group
Specs
Application / Type Fireproof Safe
Exterior Depth 21 inch (533 mm)
Exterior Height 55.5 inch (1410 mm)
View Details