Pentair, Inc. Beam Clamp SBT18BC200

Description
1/8 INCH MIN. JAW CAPACITY 5/8 INCH MAX. JAW CAPACITY .125 MIN. JAW CAPACITY - DECIMAL .625 MAX. JAW CAPACITY - DECIMAL 1/8 MIN. JAW CAPACITY - FRACTIONAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 3.175 MIN. JAW CAPACITY IN MM 15.875 MAX. JAW CAPACITY IN MM ERICO[R] BRAND PACKAGING QUANTITY 50 PIECES PER BO MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
1/8 INCH MIN. JAW CAPACITY 5/8 INCH MAX. JAW CAPACITY .125 MIN. JAW CAPACITY - DECIMAL .625 MAX. JAW CAPACITY - DECIMAL 1/8 MIN. JAW CAPACITY - FRACTIONAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 3.175 MIN. JAW CAPACITY IN MM 15.875 MAX. JAW CAPACITY IN MM ERICO[R] BRAND PACKAGING QUANTITY 50 PIECES PER BO MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SBT18BC200 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
SBT18BC200
Beam Clamp SBT18BC200
1/8 INCH MIN. JAW CAPACITY 5/8 INCH MAX. JAW CAPACITY .125 MIN. JAW CAPACITY - DECIMAL .625 MAX. JAW CAPACITY - DECIMAL 1/8 MIN. JAW CAPACITY - FRACTIONAL 5/8 MAX. JAW CAPACITY - FRACTIONAL 3.175 MIN. JAW CAPACITY IN MM 15.875 MAX. JAW CAPACITY IN MM ERICO[R] BRAND PACKAGING QUANTITY 50 PIECES PER BO MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • 1/8 INCH MIN. JAW CAPACITY
  • 5/8 INCH MAX. JAW CAPACITY
  • .125 MIN. JAW CAPACITY - DECIMAL
  • .625 MAX. JAW CAPACITY - DECIMAL
  • 1/8 MIN. JAW CAPACITY - FRACTIONAL
  • 5/8 MAX. JAW CAPACITY - FRACTIONAL
  • 3.175 MIN. JAW CAPACITY IN MM
  • 15.875 MAX. JAW CAPACITY IN MM
  • ERICO[R] BRAND
  • PACKAGING QUANTITY 50 PIECES PER BO
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number SBT18BC200
Product Name Beam Clamp
Capacity / Jaw Opening 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70141 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPTKW WLL ton 4 - 502100402800220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamp - BC200CD4B - Pentair, Inc.
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details