Jergens, Inc. 160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar 70141

Description
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 160 lbs Handle features a low-height design and requires less overhead clearance Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 160 lbs Handle features a low-height design and requires less overhead clearance Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70141 - Jergens, Inc.
Cleveland, OH, United States
160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar
70141
160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar 70141
Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 160 lbs Handle features a low-height design and requires less overhead clearance Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions.
Features, Benefits, & Product Specifications:

  • Body Materials & Finishes:
    • Low Carbon Steel, Zinc Plated
    • 304 Stainless Steel
  • Handle: PVC Dipped
  • Holding capacity up to 160 lbs
  • Handle features a low-height design and requires less overhead clearance
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70141
Product Name 160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

7,700 LB CAP Pulling Action Latch Toggle Clamps - 70033 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
HDC6750PL Heavy Duty Cam Push Clamps - 72416 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 4500 lbs (2041 kg)
View Details
Hand Knob Toggle Screws - 36307 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details