Pentair, Inc. Outlet Strip DP1N190615

Description
" CIRCUIT BREAKER TYPE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED MOUNTING TYPE RACK DPS MODEL "
Datasheet
Description
" CIRCUIT BREAKER TYPE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED MOUNTING TYPE RACK DPS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - DP1N190615 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Outlet Strip
DP1N190615
Outlet Strip DP1N190615
" CIRCUIT BREAKER TYPE BLACK COLOR UL, CUL APPROVAL POWER DISTRIBUTION APPLICATION STEEL BODY MATERIAL 15 FT CORD TYPE NEMA 5-15R OUTLET TYPE 6 OUTLET(S) 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED MOUNTING TYPE RACK DPS MODEL "

"

  • CIRCUIT BREAKER TYPE
  • BLACK COLOR
  • UL, CUL APPROVAL
  • POWER DISTRIBUTION APPLICATION
  • STEEL BODY MATERIAL
  • 15 FT CORD TYPE
  • NEMA 5-15R OUTLET TYPE
  • 6 OUTLET(S)
  • 120 VAC 1-PHASE 15 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED
  • MOUNTING TYPE RACK
  • DPS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Power Strips
Product Number DP1N190615
Product Name Outlet Strip
Voltage 115V
Phase Single
Number of Outlets 6
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
PDUs and Outlet Strips - 1584T6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - DP1N622420T - Pentair, Inc.
Specs
Voltage 115V
Phase Single
Number of Outlets 24
View Details