Pentair, Inc. Conduit Hanger CD6B

Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 2-1/2 INCH RIGID/EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 2.6 TO 3 INCH "
Datasheet
Description
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 2-1/2 INCH RIGID/EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 2.6 TO 3 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD6B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD6B
Conduit Hanger CD6B
" CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT WITH BUILT-IN NUT INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY 2-1/2 INCH RIGID/EMT/PIPE CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 2.6 TO 3 INCH "

"

  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT WITH BUILT-IN NUT INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 350 POUND (VERTICAL), 50 POUND (HORIZONTAL) LOAD CAPACITY
  • 2-1/2 INCH RIGID/EMT/PIPE CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 2.6 TO 3 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD6B
Product Name Conduit Hanger
Maximum Load 50 to 350 lbs (22.68 to 159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Pipe Hanger - J1250 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 600 lbs (272 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Pipe Hanger - 1040100EG - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 175 lbs (79.37 kg)
Pipe Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details