Atkore International Pipe Hanger J1250 EG

Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 600 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 199 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 6 INCH BOLT SIZE 3/8 INCH X 7-1/2 INCH BAND SIZE 1-1/4 INCH WIDTH X 1/4 INCH THICKNESS MOUNTING HOLE DIAMETER 9/16 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 600 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 199 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 6 INCH BOLT SIZE 3/8 INCH X 7-1/2 INCH BAND SIZE 1-1/4 INCH WIDTH X 1/4 INCH THICKNESS MOUNTING HOLE DIAMETER 9/16 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - J1250 EG - Atkore International
Harvey, IL, USA
Pipe Hanger
J1250 EG
Pipe Hanger J1250 EG
J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 600 LOAD RATING IN LB HOT ROLLED, PUNCH PRESSED PROCESS 300 DEG F TEMPERATURE RATING 600 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE UNISTRUT. BRAND WEIGHT 199 LB PER 100 PIECES CENTER OF PIPE TO TOP OF HANGER 6 INCH BOLT SIZE 3/8 INCH X 7-1/2 INCH BAND SIZE 1-1/4 INCH WIDTH X 1/4 INCH THICKNESS MOUNTING HOLE DIAMETER 9/16 INCH SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • J TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • 5 MIN. PIPE SIZE - DECIMAL
  • 5 MAX. PIPE SIZE - DECIMAL
  • 5 MIN. PIPE SIZE - FRACTIONAL
  • 5 MAX. PIPE SIZE - FRACTIONAL
  • 600 LOAD RATING IN LB
  • HOT ROLLED, PUNCH PRESSED PROCESS
  • 300 DEG F TEMPERATURE RATING
  • 600 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • UNISTRUT. BRAND
  • WEIGHT 199 LB PER 100 PIECES
  • CENTER OF PIPE TO TOP OF HANGER 6 INCH
  • BOLT SIZE 3/8 INCH X 7-1/2 INCH
  • BAND SIZE 1-1/4 INCH WIDTH X 1/4 INCH THICKNESS
  • MOUNTING HOLE DIAMETER 9/16 INCH
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number J1250 EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Conduit To Rod Clamp - B19B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Pipe Clamp - P2052 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 3.75 inch (95.25 mm)
View Details