Pentair, Inc. Pipe Hanger 1040100EG

Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 5-7/8 INCH 1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 175 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH AT 1/2 INCH PIPE SIZE, 2.375 INCH AT 2 INCH PIPE SIZE CENTER LINE DISTANCE 4-1/8 INCH AT 1/2 INCH PIPE SIZE, 3 INCH AT 2 INCH PIPE SIZE 104 MODEL "
Datasheet
Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 5-7/8 INCH 1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 175 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH AT 1/2 INCH PIPE SIZE, 2.375 INCH AT 2 INCH PIPE SIZE CENTER LINE DISTANCE 4-1/8 INCH AT 1/2 INCH PIPE SIZE, 3 INCH AT 2 INCH PIPE SIZE 104 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1040100EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1040100EG
Pipe Hanger 1040100EG
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 5-7/8 INCH 1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 175 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.84 INCH AT 1/2 INCH PIPE SIZE, 2.375 INCH AT 2 INCH PIPE SIZE CENTER LINE DISTANCE 4-1/8 INCH AT 1/2 INCH PIPE SIZE, 3 INCH AT 2 INCH PIPE SIZE 104 MODEL "

"

  • 1-PIECE, SWIVEL LOOP TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 5-7/8 INCH
  • 1/2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 175 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.84 INCH AT 1/2 INCH PIPE SIZE, 2.375 INCH AT 2 INCH PIPE SIZE
  • CENTER LINE DISTANCE 4-1/8 INCH AT 1/2 INCH PIPE SIZE, 3 INCH AT 2 INCH PIPE SIZE
  • 104 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1040100EG
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Pipe Clamp - P2062 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Pipe Hanger - 1150350EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 585 lbs (265 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - GRC-68 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze, Silicon Bronze
Features UL Listed
View Details