Pentair, Inc. Conduit Hanger CD5B37

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.91 TO 2.875 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.91 TO 2.875 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD5B37 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD5B37
Conduit Hanger CD5B37
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.91 TO 2.875 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT INSTALLATION
  • 50 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 2 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.91 TO 2.875 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD5B37
Product Name Conduit Hanger
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Clamp - P1214 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
View Details
Pipe Hanger - 4020200CP - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 250 lbs (113 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - CGRC-38-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
View Details