Pentair, Inc. Pipe Hanger 4020200CP

Description
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 4.2 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 250 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 4.2 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 250 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4020200CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4020200CP
Pipe Hanger 4020200CP
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 4.2 INCH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 250 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • STEEL MATERIAL
  • COPPER PLATED FINISH
  • 4.2 INCH
  • 2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD
  • 250 POUND LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED ON COPPER TUBE
  • FIGURE 406 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4020200CP
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Channel Conduit/Cable Clamp - P2070-92 EG - Atkore International
Specs
Support Type Pipe Clamp
View Details
Pipe Hanger - 102A0300VC - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 525 lbs (238 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - GPL-5 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze, Copper Alloy, Silicone Bronze Hardware
Features UL Listed
View Details