Pentair, Inc. Conduit Hanger CD4B37

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/2 INCH (RIGID) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.75 TO 1.9 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/2 INCH (RIGID) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.75 TO 1.9 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD4B37 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD4B37
Conduit Hanger CD4B37
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 50 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/2 INCH (RIGID) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.75 TO 1.9 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT INSTALLATION
  • 50 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 1-1/2 INCH (RIGID) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.75 TO 1.9 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD4B37
Product Name Conduit Hanger
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Rigid/EMT Conduit Strap - TWCL-100MN - Appleton Electric
Specs
Support Type Pipe Strap
View Details
Conduit To Rod Clamp - G43BS - Greaves Corporation
Specs
Support Type Pipe Clamp
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details