ILSCO Corporation Conduit To Rod Clamp GRC-58

Description
BRONZE, SILICON BRONZE MATERIAL 15/16 INCH L X 7/8 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE GRC MODEL
Datasheet
Description
BRONZE, SILICON BRONZE MATERIAL 15/16 INCH L X 7/8 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE GRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GRC-58 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GRC-58
Conduit To Rod Clamp GRC-58
BRONZE, SILICON BRONZE MATERIAL 15/16 INCH L X 7/8 INCH W SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 8 TO 2 AWG CONDUCTOR SIZE 5/8 INCH ROD SIZE GRC MODEL
  • BRONZE, SILICON BRONZE MATERIAL
  • 15/16 INCH L X 7/8 INCH W SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 8 TO 2 AWG CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • GRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GRC-58
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Conduit To Rod Clamp - CG8175 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 8.00 inch (203.20 mm)
View Details
Conduit To Rod Clamp - CGRC-58-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features UL Listed
View Details
Conduit Hanger - PB6H6B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.50 inch (63.50 mm)
View Details