Pentair, Inc. Conduit Hanger CD3BSS

Description
" CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.41 TO 1.74 INCH "
Datasheet
Description
" CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.41 TO 1.74 INCH "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD3BSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD3BSS
Conduit Hanger CD3BSS
" CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.41 TO 1.74 INCH "

"

  • CONDUIT CLAMP WITH BOLT TYPE
  • 302 STAINLESS STEEL MATERIAL
  • RETAINED BOLT INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 1-1/2 INCH (EMT), 1-1/4 INCH (RIGID) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.41 TO 1.74 INCH

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD3BSS
Product Name Conduit Hanger
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clamp - P2025 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.38 inch (9.52 mm)
View Details
Pipe Hanger - 4550050EG - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - BGC1-10 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details