Pentair, Inc. Pipe Hanger 4550050EG

Description
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD ANNEALED PROCESS 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUSPEND NON INSULATED STATIONARY PIPE LINE CENTER LINE DISTANCE 1-5/16 INCH ITEMS/FEATURES CARBON STEEL RIVET AND BOLT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL "
Datasheet
Description
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD ANNEALED PROCESS 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUSPEND NON INSULATED STATIONARY PIPE LINE CENTER LINE DISTANCE 1-5/16 INCH ITEMS/FEATURES CARBON STEEL RIVET AND BOLT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4550050EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4550050EG
Pipe Hanger 4550050EG
" SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 1.5 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 1-1/2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 38.1 MAX. PIPE SIZE IN MM 180 LOAD RATING IN LB WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD ANNEALED PROCESS 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED TO SUSPEND NON INSULATED STATIONARY PIPE LINE CENTER LINE DISTANCE 1-5/16 INCH ITEMS/FEATURES CARBON STEEL RIVET AND BOLT LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 455 MODEL "

"

  • SPLIT RING, STAND OFF, ROD MOUNT TYPE
  • ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 1-1/2 INCH MAX. PIPE SIZE
  • 1.5 MIN. PIPE SIZE - DECIMAL
  • 1.5 MAX. PIPE SIZE - DECIMAL
  • 1-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 38.1 MIN. PIPE SIZE IN MM
  • 38.1 MAX. PIPE SIZE IN MM
  • 180 LOAD RATING IN LB
  • WW-H-171 TYPE 25, ANSI/MSS-SP-58 TYPE 12, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • ANNEALED PROCESS
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED TO SUSPEND NON INSULATED STATIONARY PIPE LINE
  • CENTER LINE DISTANCE 1-5/16 INCH
  • ITEMS/FEATURES CARBON STEEL RIVET AND BOLT
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 455 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4550050EG
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.97 inch (50.00 mm)
View Details
Conduit Hanger - E5BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit To Rod Clamp - C133 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit Hanger - PB6H6B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.50 inch (63.50 mm)
View Details