ILSCO Corporation Conduit To Rod Clamp BGC1-10

Description
CAST BRONZE MATERIAL 2-1/4 INCH L X 1-1/32 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGC MODEL
Datasheet
Description
CAST BRONZE MATERIAL 2-1/4 INCH L X 1-1/32 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC1-10 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC1-10
Conduit To Rod Clamp BGC1-10
CAST BRONZE MATERIAL 2-1/4 INCH L X 1-1/32 INCH W X 1-1/2 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGC MODEL
  • CAST BRONZE MATERIAL
  • 2-1/4 INCH L X 1-1/32 INCH W X 1-1/2 INCH H SIZE
  • RIGID CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION
  • UL APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • BGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC1-10
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit To Rod Clamp - C120 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - CGRC-58-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features UL Listed
View Details
Conduit Hanger - PB6H5B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details