Pentair, Inc. Conduit Hanger CD5BSS

Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.91 TO 2.875 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.91 TO 2.875 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD5BSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD5BSS
Conduit Hanger CD5BSS
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 5/16 INCH MOUNTING HOLE SIZE 350 LB LOAD CAPACITY 2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.91 TO 2.875 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • 302 STAINLESS STEEL MATERIAL
  • RETAINED BOLT INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 5/16 INCH MOUNTING HOLE SIZE
  • 350 LB LOAD CAPACITY
  • 2 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.91 TO 2.875 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD5BSS
Product Name Conduit Hanger
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - CGRC-38-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
View Details
Rigid/EMT Conduit Strap - CI1304 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 1030200EG - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 300 lbs (136 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details