Pentair, Inc. Conduit Hanger CD1BSS

Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 0.74 TO 1.05 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 0.74 TO 1.05 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD1BSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD1BSS
Conduit Hanger CD1BSS
CONDUIT CLAMP WITH BOLT TYPE 302 STAINLESS STEEL MATERIAL RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 0.74 TO 1.05 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • 302 STAINLESS STEEL MATERIAL
  • RETAINED BOLT INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 3/4 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.74 TO 1.05 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD1BSS
Product Name Conduit Hanger
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Pipe Roller Support - P2475 GR - Atkore International
Specs
Support Type Pipe Support
Maximum Load 1500 lbs (680 kg)
Pipe Size 6.00 to 16.00 inch (152.40 to 406.40 mm)
View Details
Pipe Hanger - 4180200FL - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 400 lbs (181 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details