Pentair, Inc. Pipe Hanger 454002

Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3/8 INCH (PIPE), 1/2 INCH (CTS) MIN. PIPE SIZE 3/8 INCH (PIPE), 1/2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.591 TO 0.748 SCREW LENGTH 0.984 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet
Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3/8 INCH (PIPE), 1/2 INCH (CTS) MIN. PIPE SIZE 3/8 INCH (PIPE), 1/2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.591 TO 0.748 SCREW LENGTH 0.984 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 454002 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
454002
Pipe Hanger 454002
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3/8 INCH (PIPE), 1/2 INCH (CTS) MIN. PIPE SIZE 3/8 INCH (PIPE), 1/2 INCH (CTS) MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 180 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 0.591 TO 0.748 SCREW LENGTH 0.984 INCLUDES 3/8 CAP NUT 454 MODEL "

"

  • SPLIT RING, STANDARD DUTY TYPE
  • STEEL, EPDM-SBR MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/8 INCH (PIPE), 1/2 INCH (CTS) MIN. PIPE SIZE
  • 3/8 INCH (PIPE), 1/2 INCH (CTS) MAX. PIPE SIZE
  • MSS-SP-58 (TYPE-1) APPLICABLE STANDARD
  • -58 TO 230 DEG F TEMPERATURE RATING
  • 180 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.591 TO 0.748
  • SCREW LENGTH 0.984
  • INCLUDES 3/8 CAP NUT
  • 454 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 454002
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Channel Conduit/Cable Clamp - P3417 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Pipe Hanger - 4180200FL - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 400 lbs (181 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - SRC-1/0 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Stainless Steel Hardware
Features UL Listed
View Details