Pentair, Inc. Conduit Hanger CD1BBP

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND WITH BOLT BLISTER PACK
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND WITH BOLT BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD1BBP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD1BBP
Conduit Hanger CD1BBP
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 1/4 INCH MOUNTING HOLE SIZE 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND WITH BOLT BLISTER PACK
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 1/4 INCH MOUNTING HOLE SIZE
  • 3/4 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • WITH BOLT BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD1BBP
Product Name Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Conduit Clamp - P1215 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
View Details
Pipe Hanger - 4030600EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1940 lbs (880 kg)
Pipe Size 6.00 inch (152.40 mm)
View Details
Conduit To Rod Clamp - BGC-2T-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction BRONZE ALLOY, SILICON BRONZE SCREW
Features UL Listed
View Details