Atkore International Conduit Clamp P1215 EG

Description
CONDUIT TRADE SIZE 1-1/2 INCH CONDUIT TYPE RIGID/THINWALL FINISH ELECTROGALVANIZED LOAD CAPACITY 600 LB MATERIAL STEEL PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED CLAMP THICKNESS 14 GAUGE
Datasheet
Description
CONDUIT TRADE SIZE 1-1/2 INCH CONDUIT TYPE RIGID/THINWALL FINISH ELECTROGALVANIZED LOAD CAPACITY 600 LB MATERIAL STEEL PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED CLAMP THICKNESS 14 GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Clamp - P1215 EG - Atkore International
Harvey, IL, USA
Conduit Clamp
P1215 EG
Conduit Clamp P1215 EG
CONDUIT TRADE SIZE 1-1/2 INCH CONDUIT TYPE RIGID/THINWALL FINISH ELECTROGALVANIZED LOAD CAPACITY 600 LB MATERIAL STEEL PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED CLAMP THICKNESS 14 GAUGE
  • CONDUIT TRADE SIZE 1-1/2 INCH
  • CONDUIT TYPE RIGID/THINWALL
  • FINISH ELECTROGALVANIZED
  • LOAD CAPACITY 600 LB
  • MATERIAL STEEL
  • PROCESS HOT ROLLED, OILED, PICKLED
  • TYPE BOLTED
  • CLAMP THICKNESS 14 GAUGE
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1215 EG
Product Name Conduit Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Hanger - 4550075PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Spring Hanger Type 21 - 21 71 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details