Pentair, Inc. Conduit Hanger CD1B37CP

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 3/4 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 3/4 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD1B37CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD1B37CP
Conduit Hanger CD1B37CP
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 3/4 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • RETAINED BOLT INSTALLATION
  • 100 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 250 LB LOAD CAPACITY
  • 3/4 INCH (COPPER TUBE) CONDUIT TYPE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD1B37CP
Product Name Conduit Hanger
Maximum Load 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Channel Conduit/Cable Clamp - 028M032 ZD - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.75 inch (44.45 mm)
View Details
Pipe Hanger - 4550100PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - SGC-1/0 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Clear Coated High Strength 6061-T6 Aluminum Alloy
Features UL Listed
View Details