Atkore International Channel Conduit/Cable Clamp 028M032 ZD

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 2.21 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 32 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 2.21 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 32 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 028M032 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
028M032 ZD
Channel Conduit/Cable Clamp 028M032 ZD
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 2.21 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 1 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 32 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • PERMA-GOLD[T] FINISH
  • 2.21 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 1 3/4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CLAMP, CUSHION
  • WEIGHT 32 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 028M032 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Pipe Hanger - 510R2075PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Pipe Strap - P2558-10 GR - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Maximum Load 500 lbs (227 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details