Pentair, Inc. Conduit Hanger CD0BBP

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1/2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 0.67 TO 0.84 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1/2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 0.67 TO 0.84 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD0BBP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD0BBP
Conduit Hanger CD0BBP
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1/2 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 0.67 TO 0.84 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 1/2 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.67 TO 0.84 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD0BBP
Product Name Conduit Hanger
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - GPL3906BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1203 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4550150PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details