ILSCO Corporation Conduit To Rod Clamp SRC-1/0

Description
BRONZE ALLOY, STAINLESS STEEL HARDWARE MATERIAL 0.75 INCH LENGTH X 0.892 INCH WIDTH X 1.27 INCH HEIGHT (10 AWG SOLID TO 1/0 AWG STRANDED)/1.031 INCH LENGTH X 0.59 INCH WIDTH X 1.666 INCH HEIGHT (8 AWG SOLID TO 1/0 AWG STRANDED) SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 1/0 AWG STRANDED, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 TO 3/4 INCH ROD SIZE ROHS COMPLIANT SRC MODEL
Datasheet
Description
BRONZE ALLOY, STAINLESS STEEL HARDWARE MATERIAL 0.75 INCH LENGTH X 0.892 INCH WIDTH X 1.27 INCH HEIGHT (10 AWG SOLID TO 1/0 AWG STRANDED)/1.031 INCH LENGTH X 0.59 INCH WIDTH X 1.666 INCH HEIGHT (8 AWG SOLID TO 1/0 AWG STRANDED) SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 1/0 AWG STRANDED, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 TO 3/4 INCH ROD SIZE ROHS COMPLIANT SRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - SRC-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
SRC-1/0
Conduit To Rod Clamp SRC-1/0
BRONZE ALLOY, STAINLESS STEEL HARDWARE MATERIAL 0.75 INCH LENGTH X 0.892 INCH WIDTH X 1.27 INCH HEIGHT (10 AWG SOLID TO 1/0 AWG STRANDED)/1.031 INCH LENGTH X 0.59 INCH WIDTH X 1.666 INCH HEIGHT (8 AWG SOLID TO 1/0 AWG STRANDED) SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 AWG SOLID TO 1/0 AWG STRANDED, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 TO 3/4 INCH ROD SIZE ROHS COMPLIANT SRC MODEL
  • BRONZE ALLOY, STAINLESS STEEL HARDWARE MATERIAL
  • 0.75 INCH LENGTH X 0.892 INCH WIDTH X 1.27 INCH HEIGHT (10 AWG SOLID TO 1/0 AWG STRANDED)/1.031 INCH LENGTH X 0.59 INCH WIDTH X 1.666 INCH HEIGHT (8 AWG SOLID TO 1/0 AWG STRANDED) SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 AWG SOLID TO 1/0 AWG STRANDED, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 TO 3/4 INCH ROD SIZE
  • ROHS COMPLIANT
  • SRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number SRC-1/0
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit To Rod Clamp - G1S-DB - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Conduit To Rod Clamp - BGC1-75 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details
Conduit Hanger - PB6H6B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.50 inch (63.50 mm)
View Details