Jergens, Inc. HDC10000 Heavy Duty Cam Clamps 72403

Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,900 lbs (Hand Applied) 11,240 lbs (Mallet Applied) Weight: 2.9 lbs Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,900 lbs (Hand Applied) 11,240 lbs (Mallet Applied) Weight: 2.9 lbs Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDC10000 Heavy Duty Cam Clamps - 72403 - Jergens, Inc.
Cleveland, OH, United States
HDC10000 Heavy Duty Cam Clamps
72403
HDC10000 Heavy Duty Cam Clamps 72403
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,900 lbs (Hand Applied) 11,240 lbs (Mallet Applied) Weight: 2.9 lbs Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping.


Features, Benefits, & Product Specifications:

  • Operating Clamping Forces:
    • 1,900 lbs (Hand Applied)
    • 11,240 lbs (Mallet Applied)
  • Weight: 2.9 lbs

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72403
Product Name HDC10000 Heavy Duty Cam Clamps
Toggle Clamp Type Cam Action
Unlock Full Specs
to access all available technical data

Similar Products

500 LB CAP Horizontal Toggle Clamps with Additional Locking Mechanism - 70154 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Socket Toggle Screws - 33307 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
300 LB CAP Straight Line Action Toggle Clamps - 70044 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2990 lbs (0.1356 kg)
View Details
560 LB CAP Pulling Action Latch Toggle Clamps - 70030-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details