Snap-on Industrial Brands C Clamp CC-403S

Description
DEEP THROAT TYPE 3 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 3500 LB
Datasheet
Description
DEEP THROAT TYPE 3 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 3500 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - CC-403S - Snap-on Industrial Brands
Kenosha, WI, USA
C Clamp
CC-403S
C Clamp CC-403S
DEEP THROAT TYPE 3 INCH MAX. JAW CAPACITY 1/2 INCH SCREW SIZE 2 3/4 INCH THROAT DEPTH WILLIAMS[R] BRAND SCREW TYPE BLACK THREADED WITH T-HANDLE MINIMUM LOAD CAPACITY 3500 LB
  • DEEP THROAT TYPE
  • 3 INCH MAX. JAW CAPACITY
  • 1/2 INCH SCREW SIZE
  • 2 3/4 INCH THROAT DEPTH
  • WILLIAMS[R] BRAND
  • SCREW TYPE BLACK THREADED WITH T-HANDLE
  • MINIMUM LOAD CAPACITY 3500 LB
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Hand Clamps
Product Number CC-403S
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
472 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70010 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
C Clamp - CC-12LAAW - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details