Pentair, Inc. Beam Clamp BC110000EG

Description
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 TO 1/2 INCH JAW DEPTH 1 INCH INCLUDES 8-1/2 INCH J-BOLT BC11 MODEL "
Datasheet
Description
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 TO 1/2 INCH JAW DEPTH 1 INCH INCLUDES 8-1/2 INCH J-BOLT BC11 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC110000EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Beam Clamp
BC110000EG
Beam Clamp BC110000EG
" WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 500 LB (F1), 300 LB (F2) LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND ROD SIZE 3/8 TO 1/2 INCH JAW DEPTH 1 INCH INCLUDES 8-1/2 INCH J-BOLT BC11 MODEL "

"

  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • 500 LB (F1), 300 LB (F2) LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • CADDY[R] BRAND
  • ROD SIZE 3/8 TO 1/2 INCH
  • JAW DEPTH 1 INCH
  • INCLUDES 8-1/2 INCH J-BOLT
  • BC11 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Hand Clamps
Product Number BC110000EG
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 2 - 502100200250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
650 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70156 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6519 lbs (0.2957 kg)
View Details
Clamps - 1253806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Capacity / Jaw Opening 17.72 inch (450 mm)
View Details