Certex UK Beam Clamp IPBC WLL ton 1 502100100200210

Description
General: The IPBC horizontal lifting clamps have a pretension feature that allows the user to attach the clamps to the material for horizontal lifting and transfer of sagging and non-sagging material. These clamps may also be used to handle material that will be used in shears, bending and rolling machines or other fabrication equipment. May also be used for turning beams from the “H” into the “I” position.Thanks to the special construction with the ergonomic lever, your work is made light & easy and can be carried out by a single person. Features: • Available in capacities of 1 thru 4.5 metric tons. • Jaw openings available: 0 to 40mm. • Welded alloy steel body for strength and smaller size. Forged alloy components, where required. • Individually Proof Tested to 2 times the Working Load Limit • User manual with test certificate is included with each clamp. • Maintenance and repair kits are available. • All sizes are RFID EQUIPPED.
Request a Quote
Description
General: The IPBC horizontal lifting clamps have a pretension feature that allows the user to attach the clamps to the material for horizontal lifting and transfer of sagging and non-sagging material. These clamps may also be used to handle material that will be used in shears, bending and rolling machines or other fabrication equipment. May also be used for turning beams from the “H” into the “I” position.Thanks to the special construction with the ergonomic lever, your work is made light & easy and can be carried out by a single person. Features: • Available in capacities of 1 thru 4.5 metric tons. • Jaw openings available: 0 to 40mm. • Welded alloy steel body for strength and smaller size. Forged alloy components, where required. • Individually Proof Tested to 2 times the Working Load Limit • User manual with test certificate is included with each clamp. • Maintenance and repair kits are available. • All sizes are RFID EQUIPPED.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Harworth, United Kingdom
Beam Clamp IPBC WLL ton 1
502100100200210
Beam Clamp IPBC WLL ton 1 502100100200210
General: The IPBC horizontal lifting clamps have a pretension feature that allows the user to attach the clamps to the material for horizontal lifting and transfer of sagging and non-sagging material. These clamps may also be used to handle material that will be used in shears, bending and rolling machines or other fabrication equipment. May also be used for turning beams from the “H” into the “I” position.Thanks to the special construction with the ergonomic lever, your work is made light & easy and can be carried out by a single person. Features: • Available in capacities of 1 thru 4.5 metric tons. • Jaw openings available: 0 to 40mm. • Welded alloy steel body for strength and smaller size. Forged alloy components, where required. • Individually Proof Tested to 2 times the Working Load Limit • User manual with test certificate is included with each clamp. • Maintenance and repair kits are available. • All sizes are RFID EQUIPPED.

General:
The IPBC horizontal lifting clamps have a pretension feature that allows the user to attach the clamps to the material for horizontal lifting and transfer of sagging and non-sagging material. These clamps may also be used to handle material that will be used in shears, bending and rolling machines or other fabrication equipment. May also be used for turning beams from the “H” into the “I” position.Thanks to the special construction with the ergonomic lever, your work is made light & easy and can be carried out by a single person.

Features:
• Available in capacities of 1 thru 4.5 metric tons.
• Jaw openings available: 0 to 40mm.
• Welded alloy steel body for strength and smaller size. Forged alloy components, where required.
• Individually Proof Tested to 2 times the Working Load Limit
• User manual with test certificate is included with each clamp.
• Maintenance and repair kits are available.
• All sizes are RFID EQUIPPED.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hand Clamps
Product Number 502100100200210
Product Name Beam Clamp IPBC WLL ton 1
Body Material Steel; Alloy steel.
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 2 Ton -  - Certex UK
Specs
Clamping Force 4409 lbs (2000 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Specs
Body Material Steel; Steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300501900790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details