Jergens, Inc. 760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm 70012

Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 760 lbs Vertical handles are designed with a minimum of 90° opening angle The solid arm allows for fixed spindle location Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 760 lbs Vertical handles are designed with a minimum of 90° opening angle The solid arm allows for fixed spindle location Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70012 - Jergens, Inc.
Cleveland, OH, United States
760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm
70012
760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm 70012
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: Molded Holding capacity up to 760 lbs Vertical handles are designed with a minimum of 90° opening angle The solid arm allows for fixed spindle location Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: Molded
  • Holding capacity up to 760 lbs
  • Vertical handles are designed with a minimum of 90° opening angle
  • The solid arm allows for fixed spindle location

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70012
Product Name 760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
560 LB CAP Pulling Action Latch Toggle Clamps - 70030 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Socket Toggle Screws - 33308 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
200 LB CAP Straight Line Action Toggle Clamps - 70043-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details