NSI Industries LLC Neutral/Ground Bar GBC2-10

Description
CONDUCTOR SIZE 14 TO 2 AWG ITEM GROUND LENGTH 4.07 INCH LENGTH IN INCH 4.07 LENGTH IN INCH - UOM IN MATERIAL COPPER NUMBER OF TAPS 10 SIZE 2.31 INCH W X 1.88 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
CONDUCTOR SIZE 14 TO 2 AWG ITEM GROUND LENGTH 4.07 INCH LENGTH IN INCH 4.07 LENGTH IN INCH - UOM IN MATERIAL COPPER NUMBER OF TAPS 10 SIZE 2.31 INCH W X 1.88 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - GBC2-10 - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
GBC2-10
Neutral/Ground Bar GBC2-10
CONDUCTOR SIZE 14 TO 2 AWG ITEM GROUND LENGTH 4.07 INCH LENGTH IN INCH 4.07 LENGTH IN INCH - UOM IN MATERIAL COPPER NUMBER OF TAPS 10 SIZE 2.31 INCH W X 1.88 INCH H MOUNTING BASE MATERIAL POLYESTER
  • CONDUCTOR SIZE 14 TO 2 AWG
  • ITEM GROUND
  • LENGTH 4.07 INCH
  • LENGTH IN INCH 4.07
  • LENGTH IN INCH - UOM IN
  • MATERIAL COPPER
  • NUMBER OF TAPS 10
  • SIZE 2.31 INCH W X 1.88 INCH H
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number GBC2-10
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - D167-6 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Ground Rod - 634400 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 120 inch (3048 mm)
View Details
Neutral/Ground Bar - 1042MB - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 7.51 inch (191 mm)
View Details