Pentair, Inc. Ground Rod 813400UPC

Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE CADDY[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet
Description
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE CADDY[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 813400UPC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
813400UPC
Ground Rod 813400UPC
" POINTED TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 10 FT 3/4 INCH DIAMETER 5 STANDARD PACKAGE CADDY[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI "

"

  • POINTED TYPE
  • STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 10 FT
  • 3/4 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • CADDY[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA GR1
  • MINIMUM TENSILE STRENGTH 80000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 813400UPC
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 2C-14-515 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 2 inch (50.8 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 685800 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Stainless Steel
Length 120 inch (3048 mm)
View Details