Pentair, Inc. Ground Rod 685800

Description
" POINTED TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 85000 PSI "
Datasheet
Description
" POINTED TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 85000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 685800 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
685800
Ground Rod 685800
" POINTED TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 10 FT UL (CANADA AND US) APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 85000 PSI "

"

  • POINTED TYPE
  • 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL
  • 10 FT
  • UL (CANADA AND US) APPROVAL
  • 5/8 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • MINIMUM TENSILE STRENGTH 85000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 685800
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 4-14-63 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum
Length 1.88 inch (47.75 mm)
View Details
Loadcenter Ground Bar Kit - NB-350-24-W/R16 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.72 inch (120 mm)
View Details
Ground Rod - 685880S - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Stainless Steel
Length 96 inch (2438 mm)
View Details