Pentair, Inc. Ground Rod 685880

Description
" POINTED TYPE 302/304 STAINLESS STEEL MATERIAL 8 FT UL, RUS APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 85000 PSI "
Datasheet
Description
" POINTED TYPE 302/304 STAINLESS STEEL MATERIAL 8 FT UL, RUS APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 85000 PSI "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 685880 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
685880
Ground Rod 685880
" POINTED TYPE 302/304 STAINLESS STEEL MATERIAL 8 FT UL, RUS APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND TENSILE STRENGTH 85000 PSI "

"

  • POINTED TYPE
  • 302/304 STAINLESS STEEL MATERIAL
  • 8 FT
  • UL, RUS APPROVAL
  • 5/8 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • TENSILE STRENGTH 85000 PSI

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 685880
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - D167-4 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 2.75 inch (69.85 mm)
View Details
2 suppliers
Ground Rod - 613483 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 96 inch (2438 mm)
View Details
Neutral/Ground Bar - 1024B - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 4.2 inch (107 mm)
View Details