ILSCO Corporation Loadcenter Ground Bar Kit NB-350-30

Description
4-3/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 30 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL
Datasheet
Description
4-3/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 30 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcenter Ground Bar Kit - NB-350-30 - ILSCO Corporation
Cincinnati, OH, USA
Loadcenter Ground Bar Kit
NB-350-30
Loadcenter Ground Bar Kit NB-350-30
4-3/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 30 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL
  • 4-3/32 INCH
  • COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 30 TERMINAL (14 TO 4 AWG) TERMINAL SIZE
  • HEX SIZE 3/8 INCH (MAIN), SLOT (TAP)
  • NB MODEL
Supplier's Site Datasheet
ILSC Neutral Bars - NB-350-30 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Neutral Bars
NB-350-30
ILSC Neutral Bars NB-350-30
Neutral Bar, 30 Taps, 14-4AWG Taps,

Neutral Bar, 30 Taps, 14-4AWG Taps,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Grounding Bars and Rods Grounding Bars and Rods
Product Number NB-350-30 NB-350-30
Product Name Loadcenter Ground Bar Kit ILSC Neutral Bars
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 813480 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 96 inch (2438 mm)
View Details
Loadcenter Ground Bar Kit - D167-14 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 6.72 inch (171 mm)
View Details
2 suppliers
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Specs
Device Type Grounding Bar
Material Aluminum
Length 2.95 inch (74.93 mm)
View Details