Pentair, Inc. Ground Rod 635860

Description
SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS
Datasheet
Description
SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 635860 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
635860
Ground Rod 635860
SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD IEC MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND CHAMFERED ENDS
  • SECTIONAL TYPE
  • STEEL MATERIAL
  • 10 MIL COPPER BONDED FINISH
  • 6 FT
  • 5/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • APPLICABLE STANDARD IEC
  • MINIMUM TENSILE STRENGTH 80000 PSI
  • THREAD SIZE 5/8 INCH
  • THREAD TYPE UNC
  • THREAD LOCATION POINTED AND CHAMFERED ENDS
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 635860
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - LPC711 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper
Length 120 inch (3048 mm)
View Details
Neutral/Ground Bar - CB-11 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 3.5 inch (88.9 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - NB-120 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 36.25 inch (921 mm)
View Details