NSI Industries LLC Neutral/Ground Bar 4-14-614

Description
CONDUCTOR SIZE 14 TO 4 AWG LENGTH 1.88 INCH LENGTH IN INCH 1.88 LENGTH IN INCH - UOM IN MATERIAL ALUMINUM NUMBER OF TAPS 4 SIZE 5/16 INCH W X 7/16 INCH H TOTAL NUMBER OF HOLES 6
Datasheet
Description
CONDUCTOR SIZE 14 TO 4 AWG LENGTH 1.88 INCH LENGTH IN INCH 1.88 LENGTH IN INCH - UOM IN MATERIAL ALUMINUM NUMBER OF TAPS 4 SIZE 5/16 INCH W X 7/16 INCH H TOTAL NUMBER OF HOLES 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 4-14-614 - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
4-14-614
Neutral/Ground Bar 4-14-614
CONDUCTOR SIZE 14 TO 4 AWG LENGTH 1.88 INCH LENGTH IN INCH 1.88 LENGTH IN INCH - UOM IN MATERIAL ALUMINUM NUMBER OF TAPS 4 SIZE 5/16 INCH W X 7/16 INCH H TOTAL NUMBER OF HOLES 6
  • CONDUCTOR SIZE 14 TO 4 AWG
  • LENGTH 1.88 INCH
  • LENGTH IN INCH 1.88
  • LENGTH IN INCH - UOM IN
  • MATERIAL ALUMINUM
  • NUMBER OF TAPS 4
  • SIZE 5/16 INCH W X 7/16 INCH H
  • TOTAL NUMBER OF HOLES 6
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 4-14-614
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Loadcenter Ground Bar Kit - D167-6 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Ground Rod - 613412 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 144 inch (3658 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 2C-14-515 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 2 inch (50.8 mm)
View Details