Pentair, Inc. Ground Rod LPC702

Description
POINTED TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 1/2 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 42000 PSI
Datasheet
Description
POINTED TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 1/2 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 42000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - LPC702 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
LPC702
Ground Rod LPC702
POINTED TYPE COPPER MATERIAL 10 FT UL (CANADA AND US) APPROVAL 1/2 INCH DIAMETER 1 STANDARD PACKAGE ERITECH[R] BRAND MINIMUM TENSILE STRENGTH 42000 PSI
  • POINTED TYPE
  • COPPER MATERIAL
  • 10 FT
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • MINIMUM TENSILE STRENGTH 42000 PSI
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number LPC702
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - CB-11 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 3.5 inch (88.9 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - NB-350-42 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 5.34 inch (136 mm)
View Details
2 suppliers
Ground Rod - 615803 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated
Length 120 inch (3048 mm)
View Details