Pentair, Inc. Ground Rod 635837

Description
" SECTIONAL TYPE COPPER BONDED STEEL MATERIAL 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR LUGS, 6 FT OF 6 AWG COPPER WIRE "
Datasheet
Description
" SECTIONAL TYPE COPPER BONDED STEEL MATERIAL 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR LUGS, 6 FT OF 6 AWG COPPER WIRE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 635837 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
635837
Ground Rod 635837
" SECTIONAL TYPE COPPER BONDED STEEL MATERIAL 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR LUGS, 6 FT OF 6 AWG COPPER WIRE "

"

  • SECTIONAL TYPE
  • COPPER BONDED STEEL MATERIAL
  • 3 FT
  • 5/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERITECH[R] BRAND
  • INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR LUGS, 6 FT OF 6 AWG COPPER WIRE

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 635837
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 1036M - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 6.45 inch (164 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 631300 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 120 inch (3048 mm)
View Details